D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076243-74F573SJX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 3mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 5.3ns
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP
IC D-TYPE TRANSP SGL 8:8 20SOP
IC LATCH OCTAL D TYPE 3ST 20SOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 74F573SJX-ND | 076243-74F573SJX | 74F573SJX | 74F573SJX | 74F573SJX |
| Product Name | Latches | Logic - Logic - Latches - 74F573SJX | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Latch Type | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | ||||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA |