onsemi Counters, Dividers 74F569SC

Description
Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDSO20
Request a Quote Datasheet
Description
Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74F569SC - Rochester Electronics
Newburyport, MA, United States
Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDSO20

Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDSO20

Supplier's Site Datasheet
Counters, Dividers - 74F569SC-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
74F569SC-ND
Counters, Dividers 74F569SC-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC

Buy Now Datasheet
Logic - Counters, Dividers - 74F569SC - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74F569SC
Logic - Counters, Dividers 74F569SC
IC COUNTER BINARY 4BIT 20-SOIC

IC COUNTER BINARY 4BIT 20-SOIC

Supplier's Site Datasheet
Counters, Dividers - 74F569SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74F569SC
Counters, Dividers 74F569SC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC

Buy Now Datasheet
Counters, Dividers - 74F569SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74F569SC
Counters, Dividers 74F569SC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74F569SC 74F569SC-ND 74F569SC 74F569SC
Product Name Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous Synchronous
Counter Direction Bidirectional Bidirectional UP; DOWN
Package Type SOP; SOP20 SOIC; "20-SOIC (0.295"", 7.50mm Width)" SOIC; 20-SOIC (0.295\", 7.50mm Width)
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

12-stage divider and oscillator - 74AHC1G4212GWH - Nexperia B.V.
Specs
Features ESD Protection
Operating Temperature 125 C (257 F)
Supply Voltage +7.0
View Details
7 suppliers
Logic - Counters, Dividers - 74HC4017DB,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 83 MHz
View Details
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
8 suppliers