onsemi Logic - Logic - Counters, Dividers - 74F569PC 74F569PC

Description
Manufacturer: ON Semiconductor Win Source Part Number: 164884-74F569PC Packaging: Tube Mounting Style: Through Hole Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous/Synchro nous Count Rate: 90MHz Categories: Integrated Circuits Supplier Device Package: 20-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-DIP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: 74F569 Manufacturer Pack Quantity: 18 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 164884-74F569PC Packaging: Tube Mounting Style: Through Hole Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous/Synchro nous Count Rate: 90MHz Categories: Integrated Circuits Supplier Device Package: 20-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-DIP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: 74F569 Manufacturer Pack Quantity: 18 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - 74F569PC - 164884-74F569PC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74F569PC
164884-74F569PC
Logic - Logic - Counters, Dividers - 74F569PC 164884-74F569PC
Manufacturer: ON Semiconductor Win Source Part Number: 164884-74F569PC Packaging: Tube Mounting Style: Through Hole Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous/Synchro nous Count Rate: 90MHz Categories: Integrated Circuits Supplier Device Package: 20-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-DIP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: 74F569 Manufacturer Pack Quantity: 18 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 164884-74F569PC
Packaging: Tube
Mounting Style: Through Hole
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Asynchronous/Synchronous
Count Rate: 90MHz
Categories: Integrated Circuits
Supplier Device Package: 20-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: 74F569
Manufacturer Pack Quantity: 18
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Counters, Dividers - 74F569PC-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
74F569PC-ND
Counters, Dividers 74F569PC-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PDIP

Buy Now Datasheet
Counters, Dividers - 74F569PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74F569PC
Counters, Dividers 74F569PC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PDIP

Buy Now Datasheet
Logic - Counters, Dividers - 74F569PC - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74F569PC
Logic - Counters, Dividers 74F569PC
IC COUNTER BINARY 4BIT 20-DIP

IC COUNTER BINARY 4BIT 20-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74F569PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74F569PC
Integrated Circuits (ICs) - Logic - Counters, Dividers 74F569PC
IC BINARY COUNTER 4-BIT 20DIP

IC BINARY COUNTER 4-BIT 20DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 164884-74F569PC 74F569PC-ND 74F569PC 74F569PC 74F569PC
Product Name Logic - Logic - Counters, Dividers - 74F569PC Counters, Dividers Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V
Package Type DIP DIP; "20-DIP (0.300"", 7.62mm)" DIP; 20-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Counter Type MOD-N
Unlock Full Specs
to access all available technical data

Similar Products

Presettable synchronous 4-bit binary counter; asynchronous reset - 74LVC161PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Synchronous; Asynchronous
Supply Voltage +6.5
View Details
6 suppliers
Logic - Counters, Dividers - 74F161ASC - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 120 MHz
View Details
CD4029B CMOS Presettable Up/Down Counter - CD4029BPWR - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
7 suppliers