Nexperia B.V. 12-stage binary ripple counter 74HC4040D-Q100J

Description
The 74HC4040-Q100; 74HCT4040-Q100 is a 12-stage binary ripple counter with a clock input (CP), an overriding asynchronous master reset input (MR) and twelve parallel outputs (Q0 to Q11). The counter advances on the HIGH-to-LOW transition of CP. A HIGH on MR clears all counter stages and forces all outputs LOW, independent of the state of CP. Each counter stage is a static toggle flip-flop. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC4040-Q100: CMOS level For 74HCT4040-Q100: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints Applications Frequency dividing circuits Time delay circuits Control counters
Request a Quote
Description
The 74HC4040-Q100; 74HCT4040-Q100 is a 12-stage binary ripple counter with a clock input (CP), an overriding asynchronous master reset input (MR) and twelve parallel outputs (Q0 to Q11). The counter advances on the HIGH-to-LOW transition of CP. A HIGH on MR clears all counter stages and forces all outputs LOW, independent of the state of CP. Each counter stage is a static toggle flip-flop. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC4040-Q100: CMOS level For 74HCT4040-Q100: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints Applications Frequency dividing circuits Time delay circuits Control counters
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC4040D-Q100 is a 12-stage binary ripple counter with a clock input (CP) and an asynchronous master reset (MR), advancing on the HIGH-to-LOW transition of CP and clearing all outputs when MR is HIGH. It is qualified to AEC-Q100 (Grade 1) for automotive use, operates from -40 °C to +125 °C, and supports a supply voltage range of 2.0 V to 6.0 V. The device is packaged in an SO16 case with a body width of 3.9 mm. It complies with JEDEC standards JESD8C and JESD7A, features CMOS input levels, and meets ESD protection standards of >2000 V HBM and >1000 V CDM.

Datasheet Summary
Powered by GS/AI

The 74HC4040D-Q100 is a 12-stage binary ripple counter with a clock input (CP) and an asynchronous master reset (MR), advancing on the HIGH-to-LOW transition of CP and clearing all outputs when MR is HIGH. It is qualified to AEC-Q100 (Grade 1) for automotive use, operates from -40 °C to +125 °C, and supports a supply voltage range of 2.0 V to 6.0 V. The device is packaged in an SO16 case with a body width of 3.9 mm. It complies with JEDEC standards JESD8C and JESD7A, features CMOS input levels, and meets ESD protection standards of >2000 V HBM and >1000 V CDM.

Suppliers

Company
Product
Description
Supplier Links
12-stage binary ripple counter - 74HC4040D-Q100J - Nexperia B.V.
Nijmegen, Netherlands
12-stage binary ripple counter
74HC4040D-Q100J
12-stage binary ripple counter 74HC4040D-Q100J
The 74HC4040-Q100; 74HCT4040-Q100 is a 12-stage binary ripple counter with a clock input (CP), an overriding asynchronous master reset input (MR) and twelve parallel outputs (Q0 to Q11). The counter advances on the HIGH-to-LOW transition of CP. A HIGH on MR clears all counter stages and forces all outputs LOW, independent of the state of CP. Each counter stage is a static toggle flip-flop. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC4040-Q100: CMOS level For 74HCT4040-Q100: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints Applications Frequency dividing circuits Time delay circuits Control counters

The 74HC4040-Q100; 74HCT4040-Q100 is a 12-stage binary ripple counter with a clock input (CP), an overriding asynchronous master reset input (MR) and twelve parallel outputs (Q0 to Q11). The counter advances on the HIGH-to-LOW transition of CP. A HIGH on MR clears all counter stages and forces all outputs LOW, independent of the state of CP. Each counter stage is a static toggle flip-flop. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Input levels:
    • For 74HC4040-Q100: CMOS level
    • For 74HCT4040-Q100: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints

Applications

  • Frequency dividing circuits
  • Time delay circuits
  • Control counters
Supplier's Site Datasheet
Counters, Dividers - 1727-74HC4040D-Q100JDKR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-74HC4040D-Q100JDKR-ND
Counters, Dividers 1727-74HC4040D-Q100JDKR-ND
IC BINARY COUNTER 12-BIT 16SO

IC BINARY COUNTER 12-BIT 16SO

Buy Now Datasheet
Counters, Dividers - 1727-74HC4040D-Q100JCT-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-74HC4040D-Q100JCT-ND
Counters, Dividers 1727-74HC4040D-Q100JCT-ND
IC BINARY COUNTER 12-BIT 16SO

IC BINARY COUNTER 12-BIT 16SO

Buy Now Datasheet
Counters, Dividers - 1727-74HC4040D-Q100JTR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-74HC4040D-Q100JTR-ND
Counters, Dividers 1727-74HC4040D-Q100JTR-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Buy Now Datasheet
 - 74HC4040D-Q100J - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16

Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Counters, Dividers - 74HC4040D-Q100J - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74HC4040D-Q100J
Logic - Counters, Dividers 74HC4040D-Q100J
IC RIPPLE COUNTER 12STAGE 16SOIC

IC RIPPLE COUNTER 12STAGE 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74HC4040D-Q100J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74HC4040D-Q100J
Integrated Circuits (ICs) - Logic - Counters, Dividers 74HC4040D-Q100J
IC BINARY COUNTER 12-BIT 16SO

IC BINARY COUNTER 12-BIT 16SO

Supplier's Site
Counters, Dividers - 74HC4040D-Q100J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74HC4040D-Q100J
Counters, Dividers 74HC4040D-Q100J
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74HC4040D-Q100J 1727-74HC4040D-Q100JDKR-ND 74HC4040D-Q100J 74HC4040D-Q100J 74HC4040D-Q100J 74HC4040D-Q100J
Product Name 12-stage binary ripple counter Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Features ESD Protection
Counter Category Asynchronous Asynchronous Synchronous; Asynchronous Synchronous
Supply Voltage +7 2 V ~ 6 V
Package Type SOT109-1 SOT109-1 SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOT109 SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Counter Type MOD-N
Unlock Full Specs
to access all available technical data

Similar Products

14-stage binary ripple counter - 74HCT4020PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
5 suppliers
Logic - Counters, Dividers - 74HC4017DB,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 83 MHz
View Details
3 suppliers
Presettable synchronous 4-bit binary counter; synchronous reset - 74LVC163D,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Synchronous
Supply Voltage +6.5
View Details
7 suppliers
Counters, Dividers - 74HCT4060DB,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Clock Frequency 88 MHz
View Details
2 suppliers