onsemi Logic - Logic - Flip Flops - 74F564PC 74F564PC

Description
Manufacturer: ON Semiconductor Win Source Part Number: 857778-74F564PC Series: 74F Features: Flip Flop 1 Element 8 Bit Package: Tube Part Status: Obsolete Family Name: 74F564 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 450 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74F564, 74F564PC-NDR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 857778-74F564PC Series: 74F Features: Flip Flop 1 Element 8 Bit Package: Tube Part Status: Obsolete Family Name: 74F564 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 450 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74F564, 74F564PC-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74F564PC
857778-74F564PC
Logic - Logic - Flip Flops - 74F564PC 857778-74F564PC
Manufacturer: ON Semiconductor Win Source Part Number: 857778-74F564PC Series: 74F Features: Flip Flop 1 Element 8 Bit Package: Tube Part Status: Obsolete Family Name: 74F564 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 450 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74F564, 74F564PC-NDR

Manufacturer: ON Semiconductor
Win Source Part Number: 857778-74F564PC
Series: 74F
Features: Flip Flop 1 Element 8 Bit
Package: Tube
Part Status: Obsolete
Family Name: 74F564
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 450
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74F564, 74F564PC-NDR

Buy Now Datasheet
Flip Flops - 74F564PC-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74F564PC-ND
Flip Flops 74F564PC-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Logic - Flip Flops - 74F564PC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74F564PC
Logic - Flip Flops 74F564PC
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74F564PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74F564PC
Integrated Circuits (ICs) - Logic - Flip Flops 74F564PC
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site
Flip Flops - 74F564PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74F564PC
Flip Flops 74F564PC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet
Flip Flops - 74F564PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74F564PC
Flip Flops 74F564PC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 857778-74F564PC 74F564PC-ND 74F564PC 74F564PC 74F564PC
Product Name Logic - Logic - Flip Flops - 74F564PC Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 8.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AVC16374DGG,518-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Logic - Flip Flops - 74AC175SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 244 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001DA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
3 suppliers