Manufacturer: ON Semiconductor
Win Source Part Number: 857777-74F563PC
Series: 74F
Features: 1 Channel IC
Package: Tube
Part Status: Obsolete
Family Name: 74F563
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 18
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74F563, 74F563PC-NDR
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
BUS DRIVER
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
IC LATCH OCTAL D-TYPE 20-DIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 857777-74F563PC | 74F563PC-ND | 74F563PC | 74F563PC | 74F563PC |
| Product Name | Logic - Logic - Latches - 74F563PC | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches |
| Latch Type | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | ||||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Low-level Output Current (Sink) | 24 mA | 24 mA |