onsemi Logic - Logic - Latches - 74F533PC 74F533PC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076234-74F533PC Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 3mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 6.7ns Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076234-74F533PC Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 3mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 6.7ns Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74F533PC
076234-74F533PC
Logic - Logic - Latches - 74F533PC 076234-74F533PC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076234-74F533PC Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 3mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 6.7ns Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076234-74F533PC
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 3mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 6.7ns
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - 74F533PC-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet
Latches - 74F533PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74F533PC
Latches 74F533PC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet
Latches - 74F533PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74F533PC
Latches 74F533PC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet
Latches 74F533PC
IC LATCH TRANSP OCT 3ST 20-DIP

IC LATCH TRANSP OCT 3ST 20-DIP

Supplier's Site Datasheet
Logic - Latches - 74F533PC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74F533PC
Logic - Latches 74F533PC
IC LATCH TRANSP OCT 3ST 20-DIP

IC LATCH TRANSP OCT 3ST 20-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74F533PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74F533PC
Integrated Circuits (ICs) - Logic - Latches 74F533PC
BUS DRIVER

BUS DRIVER

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 076234-74F533PC 74F533PC-ND 74F533PC 74F533PC 74F533PC 74F533PC
Product Name Logic - Logic - Latches - 74F533PC Latches Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
High-level Output Current (Source) 3 mA 3 mA 3 mA
Propagation Delay 6.7 ns 6.7 ns 6.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
View Details
Latches - 74LVT162373DL,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74HC573PW,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
Fast CMOS Octal Transparent Latch - 5962-9223801M2A - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LEADLESS CC STD OUTLINE
View Details