onsemi FIFOs Memory 74F433SPC

Description
Asynchronous FIFO 256 (64 x 4) Uni-Directional 24-PDIP
Request a Quote Datasheet
Description
Asynchronous FIFO 256 (64 x 4) Uni-Directional 24-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 74F433SPC-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
74F433SPC-ND
FIFOs Memory 74F433SPC-ND
Asynchronous FIFO 256 (64 x 4) Uni-Directional 24-PDIP

Asynchronous FIFO 256 (64 x 4) Uni-Directional 24-PDIP

Buy Now Datasheet
Logic - Logic - FIFOs Memory - 74F433SPC - 1131357-74F433SPC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 74F433SPC
1131357-74F433SPC
Logic - Logic - FIFOs Memory - 74F433SPC 1131357-74F433SPC
Manufacturer: ON Semiconductor Win Source Part Number: 1131357-74F433SPC Packaging: Tube Mounting Style: Through Hole Function: Asynchronous Memory Size: 256 (64 x 4) Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Supplier Device Package: 24-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 24-DIP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: 74F433 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1131357-74F433SPC
Packaging: Tube
Mounting Style: Through Hole
Function: Asynchronous
Memory Size: 256 (64 x 4)
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: No
FWFT Support: No
Categories: Integrated Circuits
Supplier Device Package: 24-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 24-DIP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: 74F433
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
FIFOs Memory - 74F433SPC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
74F433SPC
FIFOs Memory 74F433SPC
Asynchronous FIFO 256 (64 x 4) Uni-Directional 24-PDIP

Asynchronous FIFO 256 (64 x 4) Uni-Directional 24-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 74F433SPC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
74F433SPC
Integrated Circuits (ICs) - Logic - FIFOs Memory 74F433SPC
IC FIFO ASYNC 64X4 24DIP

IC FIFO ASYNC 64X4 24DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 74F433SPC-ND 1131357-74F433SPC 74F433SPC 74F433SPC
Product Name FIFOs Memory Logic - Logic - FIFOs Memory - 74F433SPC FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
SN74V225 1024 x 18 Synchronous FIFO Memory - SN74V225-10PAG - Texas Instruments
Specs
Memory Category FIFO
Package Type TQFP
View Details
5 suppliers
Memory - 71024S20YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details