NAND Gate IC 4 Channel Open Collector 14-SOP
4-CH NAND Gate IC, 2-Input, 5V, 12.5ns, SOP Product overview: 74F38SJ from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F38SJ can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 134107-74F38SJ
Packaging: Tube/Rail
Features: Open Collector
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 64mA
Max Propagation Delay @ V, Max CL: 12.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
NAND Gate IC 4 Channel Open Collector 14-SOP
IC GATE NAND OPEN 4CH 2-IN 14SOP
IC GATE NAND 4CH 2-INP 14SOP
IC GATE NAND 4CH 2-INP 14-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74F38SJ-ND | 705-74F38SJ | 134107-74F38SJ | 74F38SJ | 74F38SJ | 74F38SJ | 598-74F38SJ |
| Product Name | Gates and Inverters | 5V Logic IC | Logic - Logic - Gates and Inverters - 74F38SJ | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | IC GATE NAND 4CH 2-INP 14-SOIC |
| Gate Type | NAND | NAND; NAND GATE | NOT; NAND; NAND Gate | NAND; NAND Gate | NOT; NAND | NAND | NAND |
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V~5.5V | |
| Output Type | Open Collector | ||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 12.5 ns | 12.5 ns | 12.5 ns | 12.5 ns |