onsemi Logic - Logic - Flip Flops - 74F379SC 74F379SC

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1131349-74F379SC Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Differential Current - Output High, Low: 1mA, 20mA Function: Standard Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 140MHz Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: 74F379 Manufacturer Pack Quantity: 960 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 40mA Max Propagation Delay at V, Max CL: 6.5ns at 5V, 50pF
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1131349-74F379SC Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Differential Current - Output High, Low: 1mA, 20mA Function: Standard Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 140MHz Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: 74F379 Manufacturer Pack Quantity: 960 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 40mA Max Propagation Delay at V, Max CL: 6.5ns at 5V, 50pF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - 74F379SC - 1131349-74F379SC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74F379SC
1131349-74F379SC
Logic - Logic - Flip Flops - 74F379SC 1131349-74F379SC
Manufacturer: ON Semiconductor Win Source Part Number: 1131349-74F379SC Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Differential Current - Output High, Low: 1mA, 20mA Function: Standard Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 140MHz Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: 74F379 Manufacturer Pack Quantity: 960 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 40mA Max Propagation Delay at V, Max CL: 6.5ns at 5V, 50pF

Manufacturer: ON Semiconductor
Win Source Part Number: 1131349-74F379SC
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Current - Output High, Low: 1mA, 20mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.fairchildsemi.com
Clock Frequency: 140MHz
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: 74F379
Manufacturer Pack Quantity: 960
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Iq): 40mA
Max Propagation Delay at V, Max CL: 6.5ns at 5V, 50pF

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1131349-74F379SC
Product Name Logic - Logic - Flip Flops - 74F379SC
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Differential
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
8-bit serial-in, parallel-out shift register - 74HC164BQ-Q100/GX - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Features ESD Protection
View Details