onsemi Flip Flops 74F378PC

Description
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74F378PC-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74F378PC-ND
Flip Flops 74F378PC-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74F378PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74F378PC
Integrated Circuits (ICs) - Logic - Flip Flops 74F378PC
IC FF D-TYPE SNGL 6BIT 16DIP

IC FF D-TYPE SNGL 6BIT 16DIP

Supplier's Site
Flip Flops - 74F378PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74F378PC
Flip Flops 74F378PC
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Buy Now Datasheet
Logic - Flip Flops - 74F378PC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74F378PC
Logic - Flip Flops 74F378PC
IC FF D-TYPE SNGL 6BIT 16DIP

IC FF D-TYPE SNGL 6BIT 16DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74F378PC-ND 74F378PC 74F378PC 74F378PC
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics Non-Inverted
Propagation Delay 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT374SC - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Dual JK flip-flop with reset; negative-edge trigger - 74HC73D-Q100J - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage +7.0
View Details
8 suppliers