onsemi Latches 74F373MSA

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74F373MSA-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74F373MSA
1131339-74F373MSA
Logic - Logic - Latches - 74F373MSA 1131339-74F373MSA
Manufacturer: ON Semiconductor Win Source Part Number: 1131339-74F373MSA Packaging: Tube Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 3mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 5.3ns Categories: Integrated Circuits Supplier Device Package: 20-SSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: 74F373 Manufacturer Pack Quantity: 66 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1131339-74F373MSA
Packaging: Tube
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 3mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 5.3ns
Categories: Integrated Circuits
Supplier Device Package: 20-SSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: 74F373
Manufacturer Pack Quantity: 66
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Logic - Latches - 74F373MSA - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74F373MSA
Logic - Latches 74F373MSA
IC LATCH TRANSP OCT 3ST 20SSOP

IC LATCH TRANSP OCT 3ST 20SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74F373MSA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74F373MSA
Integrated Circuits (ICs) - Logic - Latches 74F373MSA
IC D-TYPE TRANSP SGL 8:8 20SSOP

IC D-TYPE TRANSP SGL 8:8 20SSOP

Supplier's Site
Latches - 74F373MSA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74F373MSA
Latches 74F373MSA
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Latches - 74F373MSA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74F373MSA
Latches 74F373MSA
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74F373MSA-ND 1131339-74F373MSA 74F373MSA 74F373MSA 74F373MSA
Product Name Latches Logic - Logic - Latches - 74F373MSA Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ABT573CMSAX - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Latches - 74ALVCH162260GR-P - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 1.65V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-TFSOP (0.240\", 6.10mm Width); SOP
View Details
2 suppliers
Octal D-type transparent latch; 3-state - 74HC573BQ-Q100/GX - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
Quint D-Latch - 10575/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Quint D
Supply Voltage (-)8 VDC
Propagation Delay 2.5 ns
View Details