onsemi Interface - Interface - Drivers, Receivers, Transceivers - 74F368PC 74F368PC

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1131337-74F368PC Packaging: Tube Mounting Style: Through Hole Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 15mA, 64mA Number of Bits per Element: 2, 4 (Hex) Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: 74F368 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1131337-74F368PC Packaging: Tube Mounting Style: Through Hole Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 15mA, 64mA Number of Bits per Element: 2, 4 (Hex) Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: 74F368 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 74F368PC - 1131337-74F368PC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74F368PC
1131337-74F368PC
Interface - Interface - Drivers, Receivers, Transceivers - 74F368PC 1131337-74F368PC
Manufacturer: ON Semiconductor Win Source Part Number: 1131337-74F368PC Packaging: Tube Mounting Style: Through Hole Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 15mA, 64mA Number of Bits per Element: 2, 4 (Hex) Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: 74F368 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1131337-74F368PC
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 15mA, 64mA
Number of Bits per Element: 2, 4 (Hex)
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: 74F368
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Singapore, Singapore
5.5V Interface Transceiver IC
704-74F368PC
5.5V Interface Transceiver IC 704-74F368PC
IC BUFFER INVERT 5.5V 16DIP Product overview: 74F368PC from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74F368PC can be used for catalog matching and distributor lookup.

IC BUFFER INVERT 5.5V 16DIP Product overview: 74F368PC from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74F368PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1131337-74F368PC 704-74F368PC
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 74F368PC 5.5V Interface Transceiver IC
Device Type Buffer Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5358CLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type Reel - TR
View Details
2 suppliers
Interface Transceiver IC - 702-SI32176-B-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
3 suppliers
 - BTS71202EPAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-TSDSO-14
View Details
2 suppliers
 - 26S12APC - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers