onsemi Logic IC 74F32SJX

Description
IC GATE OR 4CH 2-INP 14SOP Product overview: 74F32SJX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F32SJX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE OR 4CH 2-INP 14SOP Product overview: 74F32SJX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F32SJX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
IC GATE OR 4CH 2-INP 14SOP Product overview: 74F32SJX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F32SJX can be used for catalog matching and distributor lookup.

IC GATE OR 4CH 2-INP 14SOP Product overview: 74F32SJX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F32SJX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74F32SJX-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74F32SJX-ND
Gates and Inverters 74F32SJX-ND
OR Gate IC 4 Channel 14-SOP

OR Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74F32SJX - 198119-74F32SJX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74F32SJX
198119-74F32SJX
Logic - Logic - Gates and Inverters - 74F32SJX 198119-74F32SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 198119-74F32SJX Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5.6ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 198119-74F32SJX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5.6ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - 74F32SJX - Rochester Electronics
Newburyport, MA, United States
OR Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDSO14

OR Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 74F32SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74F32SJX
Gates and Inverters 74F32SJX
OR Gate IC 4 Channel 14-SOP

OR Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Gates and Inverters - 74F32SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74F32SJX
Gates and Inverters 74F32SJX
OR Gate IC 4 Channel 14-SOP

OR Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74F32SJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74F32SJX
Integrated Circuits (ICs) - Logic - Gates and Inverters 74F32SJX
IC GATE OR 4CH 2-INP 14SOP

IC GATE OR 4CH 2-INP 14SOP

Supplier's Site
Logic - Gates and Inverters - 74F32SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74F32SJX
Logic - Gates and Inverters 74F32SJX
IC GATE OR 4CH 2-INP 14SOP

IC GATE OR 4CH 2-INP 14SOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74F32SJX 74F32SJX-ND 198119-74F32SJX 74F32SJX 74F32SJX 74F32SJX 74F32SJX
Product Name Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - 74F32SJX Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type OR OR NOT; OR; OR Gate OR OR; OR Gate OR NOT; OR
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Inputs 2 2 2 2
Propagation Delay 5.6 ns 5.6 ns 5.6 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F13FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
SN54AC32 Quadruple 2-Input Positive-OR Gate - 5962-8761401DA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
2 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SSOP Logic IC - 705-74ABT32DB,118 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type OR
Logic Family ABT
Operating Temperature -40 C (-40 F)
View Details
6 suppliers