onsemi Shift Registers 74F299SC

Description
Shift Shift Register 1 Element 8 Bit 20-SOIC
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 74F299SC-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
74F299SC-ND
Shift Registers 74F299SC-ND
Shift Shift Register 1 Element 8 Bit 20-SOIC

Shift Shift Register 1 Element 8 Bit 20-SOIC

Buy Now Datasheet
Shift Registers - 74F299SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74F299SC
Shift Registers 74F299SC
Shift Shift Register 1 Element 8 Bit 20-SOIC

Shift Shift Register 1 Element 8 Bit 20-SOIC

Buy Now Datasheet
Shift Registers - 74F299SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74F299SC
Shift Registers 74F299SC
Shift Shift Register 1 Element 8 Bit 20-SOIC

Shift Shift Register 1 Element 8 Bit 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74F299SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74F299SC
Integrated Circuits (ICs) - Logic - Shift Registers 74F299SC
PARALLEL IN PARALLEL OUT

PARALLEL IN PARALLEL OUT

Supplier's Site
Logic - Shift Registers - 74F299SC - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74F299SC
Logic - Shift Registers 74F299SC
IC REGIST SHIFT/STOR OCT 20-SOIC

IC REGIST SHIFT/STOR OCT 20-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74F299SC-ND 74F299SC 74F299SC 74F299SC
Product Name Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Register Type Universal Universal Universal
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State; Tri-State
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC4094DB-Q100118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
Shift Registers - HEF4894BTT,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 3V ~ 15V
Output Characteristics Open-drain
View Details
4 suppliers
CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094M96 - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
10 suppliers
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details