Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765298-74F269SCX
Series: 74F
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Direction: Up, Down
Count Rate: 100MHz
Part Status: Obsolete(EOL)
Family Name: 74F269
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): 74F269SC; 74F269D-T; 74F269SPC;
Introduction Date: August 02, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOP
IC BINARY COUNTER 8-BIT 24SOP
IC COUNTER BINARY 8BIT 24SOIC
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 765298-74F269SCX | 74F269SCX-ND | 74F269SCX | 74F269SCX | 74F269SCX |
| Product Name | Logic - Logic - Counters, Dividers - 74F269SCX | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5 V ~ 5.5 V | |||
| Package Type | SOIC | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 24-SOIC (0.295\", 7.50mm Width) | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Counter Type | MOD-N |