onsemi 8-bit 5.5V SOIC Interface Transceiver IC 74F244SJ

Description
Bus Driver, F/FAST Series, 2-Func, 4-Bit, True Output, TTL, PDSO20
Request a Quote Datasheet
Description
Bus Driver, F/FAST Series, 2-Func, 4-Bit, True Output, TTL, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74F244SJ - Rochester Electronics
Newburyport, MA, United States
Bus Driver, F/FAST Series, 2-Func, 4-Bit, True Output, TTL, PDSO20

Bus Driver, F/FAST Series, 2-Func, 4-Bit, True Output, TTL, PDSO20

Supplier's Site Datasheet
Singapore, Singapore
8-bit 5.5V SOIC Interface Transceiver IC
704-74F244SJ
8-bit 5.5V SOIC Interface Transceiver IC 704-74F244SJ
8-Bit Buffer/Line Driver, 3-State, 5.5V, SOIC, 5.2ns Product overview: 74F244SJ from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5.5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74F244SJ can be used for catalog matching and distributor lookup.

8-Bit Buffer/Line Driver, 3-State, 5.5V, SOIC, 5.2ns Product overview: 74F244SJ from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5.5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74F244SJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 74F244SJ 704-74F244SJ
Product Name 8-bit 5.5V SOIC Interface Transceiver IC
Device Type Line / Bus Driver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Interface Transceiver IC - 879-RF2948B - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Bulk
View Details
Human Machine Interface (HMI) - 762-4206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 722-SI2493-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers