IC BUF NON-INVERT 5.5V 20SOIC Product overview: 74F2244SC from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74F2244SC can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1131309-74F2244SC
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 3mA, 12mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: 74F2244
Manufacturer Pack Quantity: 36
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Bus Driver, F/FAST Series, 2-Func, 4-Bit, True Output, TTL, PDSO20
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 704-74F2244SC | 1131309-74F2244SC | 74F2244SC |
| Product Name | 5.5V Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - 74F2244SC | |
| Device Type | Transceiver | Buffer | Line / Bus Driver |