onsemi Gates and Inverters 74F20SJ

Description
NAND Gate IC 2 Channel 14-SOP
Request a Quote Datasheet
Description
NAND Gate IC 2 Channel 14-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74F20SJ-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74F20SJ-ND
Gates and Inverters 74F20SJ-ND
NAND Gate IC 2 Channel 14-SOP

NAND Gate IC 2 Channel 14-SOP

Buy Now Datasheet
Singapore, Singapore
Dual Logic IC
705-74F20SJ
Dual Logic IC 705-74F20SJ
IC GATE NAND 2CH 4-INP 14SOP Product overview: 74F20SJ from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F20SJ can be used for catalog matching and distributor lookup.

IC GATE NAND 2CH 4-INP 14SOP Product overview: 74F20SJ from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F20SJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 74F20SJ - Rochester Electronics
Newburyport, MA, United States
NAND Gate, F/FAST Series, 2-Func, 4-Input, TTL, PDSO14

NAND Gate, F/FAST Series, 2-Func, 4-Input, TTL, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74F20SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74F20SJ
Integrated Circuits (ICs) - Logic - Gates and Inverters 74F20SJ
IC GATE NAND 2CH 4-INP 14SOP

IC GATE NAND 2CH 4-INP 14SOP

Supplier's Site
Gates and Inverters - 74F20SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74F20SJ
Gates and Inverters 74F20SJ
NAND Gate IC 2 Channel 14-SOP

NAND Gate IC 2 Channel 14-SOP

Buy Now Datasheet
Gates and Inverters - 74F20SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74F20SJ
Gates and Inverters 74F20SJ
NAND Gate IC 2 Channel 14-SOP

NAND Gate IC 2 Channel 14-SOP

Buy Now Datasheet
Logic - Gates and Inverters - 74F20SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74F20SJ
Logic - Gates and Inverters 74F20SJ
IC GATE NAND 2CH 4-INP 14SOP

IC GATE NAND 2CH 4-INP 14SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74F20SJ-ND 705-74F20SJ 74F20SJ 74F20SJ 74F20SJ 74F20SJ
Product Name Gates and Inverters Dual Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND AND; NAND NAND NAND; NAND Gate NOT; NAND
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Inputs 4 4 4
Propagation Delay 5 ns 5 ns
Low Level Output Current (Sink) 1 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND - MYXAF54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - Multi-Function, Configurable - 100304QC - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Inputs 10
Number of Gates 5
View Details
Logic Gates - 2222711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details