onsemi Shift Registers 74F194DC

Description
Shift Register, Bidirectional 1 Element 4 Bit
Datasheet
Description
Shift Register, Bidirectional 1 Element 4 Bit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 74F194DC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74F194DC
Shift Registers 74F194DC
Shift Register, Bidirectional 1 Element 4 Bit

Shift Register, Bidirectional 1 Element 4 Bit

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Shift Registers
Product Number 74F194DC
Product Name Shift Registers
Register Type Universal
Unlock Full Specs
to access all available technical data

Similar Products

 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
SN54LS597 8-Bit Shift Registers With Input Latches - 5962-89444012A - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details
Shift Registers - 1727-2822-ND - DigiKey
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details
4 suppliers