The 74F193SCX is a 4-bit binary synchronous up/down counter designed for modular counting applications. It features separate clock inputs for counting up and down, allowing for synchronous operation. The outputs change state on the rising edge of the clock signals, ensuring that all flip-flops update simultaneously, which is beneficial for reducing propagation delays in multi-stage designs. This counter includes asynchronous preset and master reset capabilities, enabling it to be programmed to a specific count or reset to zero without waiting for clock signals. The device also provides terminal count outputs for both counting up and down, which can be utilized as clock inputs for subsequent stages in a cascading counter configuration. The 74F193SCX is available in a 16-lead Small Outline Integrated Circuit (SOIC) package, making it suitable for applications where space is a consideration. Its specifications and features make it a versatile choice for engineers looking to implement counting functions in digital circuits.
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 908152-74F193SCX
Series: 74F
Operating Temperature Range: 0°C ~ 70°C
Features: Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Package: Reel - TR
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74F193
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC COUNTER BINARY UP/DWN 16SOIC
IC BINARY COUNTER 4-BIT 16SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 74F193SCX-ND | 908152-74F193SCX | 74F193SCX | 74F193SCX | 74F193SCX |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - 74F193SCX | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Counter Type | MOD-N | ||||
| Counter Category | Asynchronous | Synchronous | |||
| Counter Direction | Bidirectional | UP; DOWN | |||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |