onsemi Integrated Circuits (ICs) - Logic - Counters, Dividers 74F191SJ

Description
Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDSO16
Request a Quote Datasheet
Description
Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74F191SJ - Rochester Electronics
Newburyport, MA, United States
Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDSO16

Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74F191SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74F191SJ
Integrated Circuits (ICs) - Logic - Counters, Dividers 74F191SJ
IC BINARY COUNTER 4-BIT 16SOP

IC BINARY COUNTER 4-BIT 16SOP

Supplier's Site
Counters, Dividers - 74F191SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74F191SJ
Counters, Dividers 74F191SJ
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOP

Buy Now Datasheet
Counters, Dividers - 74F191SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74F191SJ
Counters, Dividers 74F191SJ
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOP

Buy Now Datasheet
Shenzhen, China
Logic - Counters, Dividers
74F191SJ
Logic - Counters, Dividers 74F191SJ
IC COUNTER BINARY UP/DWN 16SOP

IC COUNTER BINARY UP/DWN 16SOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74F191SJ 74F191SJ 74F191SJ 74F191SJ
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Counter Category Synchronous Synchronous
Counter Direction Bidirectional UP; DOWN
Package Type SOP; SOP16 SOIC SOIC; 16-SOIC (0.209\", 5.30mm Width)
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 9310PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Clock Frequency 30 MHz
View Details
2 suppliers
Counter - Frequency Counter - 753-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Ic, 4000 Locmos Logic; Counter Type Nexperia - 10WX5407 - Newark, An Avnet Company
Specs
Counter Type Binary
Supply Voltage 4.5V
Package Type DIP
View Details