Nexperia B.V. 14-stage binary ripple counter 74HC4020D,653

Description
The 74HC4020; 74HCT4020 is a 14-stage binary ripple counter with a clock input (CP), an overriding asynchronous master reset input (MR) and 12 buffered parallel outputs (Q0, and Q3 to Q13). The counter advances on the HIGH-to-LOW transition of CP. A HIGH on MR clears all counter stages and forces all outputs LOW, independent of the state of CP. Each counter stage is a static toggle flip-flop. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC4020: CMOS level For 74HCT4020: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Frequency dividing circuits Time delay circuits Control counters
Request a Quote
Description
The 74HC4020; 74HCT4020 is a 14-stage binary ripple counter with a clock input (CP), an overriding asynchronous master reset input (MR) and 12 buffered parallel outputs (Q0, and Q3 to Q13). The counter advances on the HIGH-to-LOW transition of CP. A HIGH on MR clears all counter stages and forces all outputs LOW, independent of the state of CP. Each counter stage is a static toggle flip-flop. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC4020: CMOS level For 74HCT4020: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Frequency dividing circuits Time delay circuits Control counters
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC4020D is a 14-stage binary ripple counter with a clock input (CP), an asynchronous master reset (MR), and 12 buffered parallel outputs (Q0, Q3 to Q13), advancing on the HIGH-to-LOW transition of CP. It operates from 2.0 V to 6.0 V, complies with JEDEC standards JESD7A and JESD8C, and features CMOS input levels. The device is housed in an SO16 package (SOT109-1) with a body width of 3.9 mm and is specified for operation from -40 °C to +125 °C. It includes ESD protection exceeding 2000 V HBM and 1000 V CDM, and latch-up performance exceeding 100 mA per JESD78 Class II Level B.

Datasheet Summary
Powered by GS/AI

The 74HC4020D is a 14-stage binary ripple counter with a clock input (CP), an asynchronous master reset (MR), and 12 buffered parallel outputs (Q0, Q3 to Q13), advancing on the HIGH-to-LOW transition of CP. It operates from 2.0 V to 6.0 V, complies with JEDEC standards JESD7A and JESD8C, and features CMOS input levels. The device is housed in an SO16 package (SOT109-1) with a body width of 3.9 mm and is specified for operation from -40 °C to +125 °C. It includes ESD protection exceeding 2000 V HBM and 1000 V CDM, and latch-up performance exceeding 100 mA per JESD78 Class II Level B.

Suppliers

Company
Product
Description
Supplier Links
14-stage binary ripple counter - 74HC4020D,653 - Nexperia B.V.
Nijmegen, Netherlands
14-stage binary ripple counter
74HC4020D,653
14-stage binary ripple counter 74HC4020D,653
The 74HC4020; 74HCT4020 is a 14-stage binary ripple counter with a clock input (CP), an overriding asynchronous master reset input (MR) and 12 buffered parallel outputs (Q0, and Q3 to Q13). The counter advances on the HIGH-to-LOW transition of CP. A HIGH on MR clears all counter stages and forces all outputs LOW, independent of the state of CP. Each counter stage is a static toggle flip-flop. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC4020: CMOS level For 74HCT4020: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Frequency dividing circuits Time delay circuits Control counters

The 74HC4020; 74HCT4020 is a 14-stage binary ripple counter with a clock input (CP), an overriding asynchronous master reset input (MR) and 12 buffered parallel outputs (Q0, and Q3 to Q13). The counter advances on the HIGH-to-LOW transition of CP. A HIGH on MR clears all counter stages and forces all outputs LOW, independent of the state of CP. Each counter stage is a static toggle flip-flop. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Input levels:
    • For 74HC4020: CMOS level
    • For 74HCT4020: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C

Applications

  • Frequency dividing circuits
  • Time delay circuits
  • Control counters
Supplier's Site Datasheet
 - 74HC4020D,653 - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16

Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Counters, Dividers - 1727-6328-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-6328-6-ND
Counters, Dividers 1727-6328-6-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Buy Now Datasheet
Counters, Dividers - 1727-6328-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-6328-2-ND
Counters, Dividers 1727-6328-2-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Buy Now Datasheet
Counters, Dividers - 1727-6328-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-6328-1-ND
Counters, Dividers 1727-6328-1-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Buy Now Datasheet
Counters, Dividers - 74HC4020D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74HC4020D,653
Counters, Dividers 74HC4020D,653
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Buy Now Datasheet
Logic - Counters, Dividers - 74HC4020D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74HC4020D,653
Logic - Counters, Dividers 74HC4020D,653
IC 14STAGE BINARY RIPPLE 16SOIC

IC 14STAGE BINARY RIPPLE 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74HC4020D,653 74HC4020D,653 1727-6328-6-ND 74HC4020D,653 74HC4020D,653
Product Name 14-stage binary ripple counter Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Features ESD Protection
Counter Category Asynchronous Synchronous; Asynchronous Asynchronous Synchronous
Supply Voltage +7 2 V ~ 6 V
Package Type SOT109-1 SOT109-1 SOT109 SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC (0.154\", 3.90mm Width)
Counter Direction UP UP UP
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 74HCT193DB-Q100J-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Synchronous; Asynchronous
Counter Direction Bidirectional
View Details
4 suppliers
14-stage binary ripple counter - 74HCT4020PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
5 suppliers
Ic, 4000 Locmos Logic; Counter Type Nexperia - 10WX5407 - Newark, An Avnet Company
Specs
Counter Type Binary
Supply Voltage 4.5V
Package Type DIP
View Details
Counter ICs - 7918753P - RS Components, Ltd.
Specs
Package Type VQFN
Logic Family HCMOS; HC
Number of Pins 16
View Details