onsemi Logic - Logic - Counters, Dividers - 74F191SC 74F191SC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1007970-74F191SC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Timing: Synchronous Count Rate: 100MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1007970-74F191SC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Timing: Synchronous Count Rate: 100MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - 74F191SC - 1007970-74F191SC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74F191SC
1007970-74F191SC
Logic - Logic - Counters, Dividers - 74F191SC 1007970-74F191SC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1007970-74F191SC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Timing: Synchronous Count Rate: 100MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1007970-74F191SC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Timing: Synchronous
Count Rate: 100MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - 74F191SC-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
74F191SC-ND
Counters, Dividers 74F191SC-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 74F191SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74F191SC
Counters, Dividers 74F191SC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Logic - Counters, Dividers - 74F191SC - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74F191SC
Logic - Counters, Dividers 74F191SC
IC COUNTER DECADE UP/DOWN 16SOIC

IC COUNTER DECADE UP/DOWN 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74F191SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74F191SC
Integrated Circuits (ICs) - Logic - Counters, Dividers 74F191SC
IC BINARY COUNTER 4-BIT 16SOIC

IC BINARY COUNTER 4-BIT 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 1007970-74F191SC 74F191SC-ND 74F191SC 74F191SC 74F191SC
Product Name Logic - Logic - Counters, Dividers - 74F191SC Counters, Dividers Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type SOIC; 16-SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Counter Type MOD-N
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC160D,652 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 66 MHz
View Details
Counter - 2 Up/Down Counters - 753-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD4520B-MIL CMOS Dual Binary Up-Counter - CD4520BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,WAFERSALE
Logic Family CD4000
View Details
4 suppliers
Counters, Dividers - 74HCT390D653 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Clock Frequency 55 MHz
View Details