Nexperia B.V. Logic Case Style Nexperia 74AHC595BQ,115.

Description
Logic Case Style:DHVQFN-EP; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Description
Logic Case Style:DHVQFN-EP; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Case Style Nexperia - 29AC1025 - Newark, An Avnet Company
Chicago, IL, United States
Logic Case Style Nexperia
29AC1025
Logic Case Style Nexperia 29AC1025
Logic Case Style:DHVQFN-EP; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Logic Case Style:DHVQFN-EP; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Counters
Product Number 29AC1025
Product Name Logic Case Style Nexperia
Package Type DHVQFN-EP
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-633/040-000 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
12-stage binary ripple counter - 74HC4040BQX - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
7 suppliers