onsemi Logic - Logic - Flip Flops - 74F175SJX 74F175SJX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 006731-74F175SJX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 1mA, 20mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 34mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 16-SOIC (0.209", 5.30mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 140MHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 006731-74F175SJX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 1mA, 20mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 34mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 16-SOIC (0.209", 5.30mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 140MHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74F175SJX
006731-74F175SJX
Logic - Logic - Flip Flops - 74F175SJX 006731-74F175SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 006731-74F175SJX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 1mA, 20mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 34mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 16-SOIC (0.209", 5.30mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 140MHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006731-74F175SJX
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 1mA, 20mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 34mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 16-SOIC (0.209", 5.30mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 140MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 74F175SJX-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74F175SJX-ND
Flip Flops 74F175SJX-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
 - 74F175SJX - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, F/FAST Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, PDSO16

D Flip-Flop, F/FAST Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, PDSO16

Supplier's Site Datasheet
Shenzhen, China
Logic - Flip Flops
74F175SJX
Logic - Flip Flops 74F175SJX
IC FF D-TYPE SNGL 4BIT 16SOP

IC FF D-TYPE SNGL 4BIT 16SOP

Supplier's Site Datasheet
Flip Flops - 74F175SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74F175SJX
Flip Flops 74F175SJX
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Flip Flops - 74F175SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74F175SJX
Flip Flops 74F175SJX
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74F175SJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74F175SJX
Integrated Circuits (ICs) - Logic - Flip Flops 74F175SJX
IC FF D-TYPE SNGL 4BIT 16SOP

IC FF D-TYPE SNGL 4BIT 16SOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 006731-74F175SJX 74F175SJX-ND 74F175SJX 74F175SJX 74F175SJX 74F175SJX
Product Name Logic - Logic - Flip Flops - 74F175SJX Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered Positive-edge Triggered
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 8.5 ns 8.5 ns
fMAX 140 MHz 140 MHz
Low-level Output Current (Sink) 20 mA 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT377CSCX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 1727-74ALVT16823DGGYTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers