D Flip-Flop, F/FAST Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, PDSO16
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 137149-74F175SC
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 1mA, 20mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 34mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 140MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC FF D-TYPE SNGL 4BIT 16SOIC
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 4BIT 16SOIC
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74F175SC | 74F175SC-ND | 137149-74F175SC | 74F175SC | 74F175SC | 74F175SC |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - 74F175SC | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Package Type | SOP16; SOP | "16-SOIC (0.154"", 3.90mm Width)"; SOIC | 16-SOIC (0.154\", 3.90mm Width); SOIC | |||
| Logic Family | TTL | |||||
| Flip-Flop Type | D | D | ||||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V |