onsemi Logic - Logic - Flip Flops - 74F175PC 74F175PC

Description
D Flip-Flop, F/FAST Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, PDIP16
Request a Quote Datasheet
Description
D Flip-Flop, F/FAST Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, PDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74F175PC - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, F/FAST Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, PDIP16

D Flip-Flop, F/FAST Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, PDIP16

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74F175PC
076197-74F175PC
Logic - Logic - Flip Flops - 74F175PC 076197-74F175PC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076197-74F175PC Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 1mA, 20mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 34mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 16-DIP (0.300", 7.62mm) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 140MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076197-74F175PC
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 1mA, 20mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 34mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 16-DIP (0.300", 7.62mm)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 140MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 74F175PC-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74F175PC-ND
Flip Flops 74F175PC-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Logic - Flip Flops - 74F175PC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74F175PC
Logic - Flip Flops 74F175PC
IC FF D-TYPE SNGL 4BIT 16DIP

IC FF D-TYPE SNGL 4BIT 16DIP

Supplier's Site Datasheet
Flip Flops - 74F175PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74F175PC
Flip Flops 74F175PC
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Buy Now Datasheet
Flip Flops - 74F175PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74F175PC
Flip Flops 74F175PC
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74F175PC 076197-74F175PC 74F175PC-ND 74F175PC 74F175PC
Product Name Logic - Logic - Flip Flops - 74F175PC Flip Flops Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Package Type DIP; PDIP; PDIP16 DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm)
Logic Family TTL
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 8.5 ns 8.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT825/QKA - Rochester Electronics
Rochester Electronics
Specs
Supply Voltage 5V
Package Type CFP24
View Details
Flip Flops - 1727-4304-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
6 suppliers
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074N - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
6 suppliers