Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076195-74F174PC
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Non-Inverted
Current - Output High, Low: 1mA, 20mA
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 45mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 16-DIP (0.300", 7.62mm)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 80MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
IC FF D-TYPE SNGL 6BIT 16DIP
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 076195-74F174PC | 74F174PC-ND | 74F174PC | 74F174PC |
| Product Name | Logic - Logic - Flip Flops - 74F174PC | Flip Flops | Logic - Flip Flops | Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | ||
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Propagation Delay | 10 ns | 10 ns | ||
| fMAX | 80 MHz | 80 MHz | ||
| Low-level Output Current (Sink) | 20 mA | 20 mA | 20 mA |