onsemi Logic - Logic - Counters, Dividers - 74F169SJ 74F169SJ

Description
Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDSO16
Request a Quote Datasheet
Description
Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74F169SJ - Rochester Electronics
Newburyport, MA, United States
Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDSO16

Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDSO16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - 74F169SJ - 124911-74F169SJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74F169SJ
124911-74F169SJ
Logic - Logic - Counters, Dividers - 74F169SJ 124911-74F169SJ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 124911-74F169SJ Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Count Rate: 90MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 124911-74F169SJ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Count Rate: 90MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - 74F169SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74F169SJ
Counters, Dividers 74F169SJ
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOP

Buy Now Datasheet
Counters, Dividers - 74F169SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74F169SJ
Counters, Dividers 74F169SJ
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOP

Buy Now Datasheet
Shenzhen, China
Logic - Counters, Dividers
74F169SJ
Logic - Counters, Dividers 74F169SJ
IC COUNTER 4STAGE SYNC 16SOP

IC COUNTER 4STAGE SYNC 16SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74F169SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74F169SJ
Integrated Circuits (ICs) - Logic - Counters, Dividers 74F169SJ
IC BINARY COUNTER 4-BIT 16SOP

IC BINARY COUNTER 4-BIT 16SOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74F169SJ 124911-74F169SJ 74F169SJ 74F169SJ 74F169SJ
Product Name Logic - Logic - Counters, Dividers - 74F169SJ Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous Synchronous
Counter Direction Bidirectional UP; DOWN
Package Type SOP; SOP16 SOP; 16-SOP SOIC; 16-SOIC (0.209\", 5.30mm Width) SOIC
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 750-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD4029B CMOS Presettable Up/Down Counter - CD4029BM - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
8 suppliers
Counters, Dividers - 74HC390DB,118-ND - DigiKey
Specs
Counter Type BCD/Decade Counter
Counter Category Asynchronous
Counter Direction UP
View Details
4 suppliers