onsemi Logic - Counters, Dividers 74F169SC

Description
Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDSO16
Request a Quote
Description
Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDSO16
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74F169SC is a 4-stage synchronous bidirectional counter designed for modulo-16 binary counting. It features a preset capability for programmable operation, allowing for flexible counting configurations. The device utilizes edge-triggered J-K type flip-flops, enabling asynchronous counting and loading without constraints on input signal changes during clock states. Key functionalities include a carry lookahead for easy cascading, a U/D input to control counting direction, and a terminal count (TC) output that indicates when the counter reaches its limits. The counter operates on a LOW-to-HIGH clock transition, with specific conditions for counting and loading based on the states of the Count Enable Parallel (CEP), Count Enable Trickle (CET), and Parallel Enable (PE) inputs. The 74F169SC is available in a 16-lead Small Outline Integrated Circuit (SOIC) package, making it suitable for compact designs. This product is ideal for applications requiring precise counting and programmable operations in digital circuits.

Datasheet Summary
Powered by GS/AI

The 74F169SC is a 4-stage synchronous bidirectional counter designed for modulo-16 binary counting. It features a preset capability for programmable operation, allowing for flexible counting configurations. The device utilizes edge-triggered J-K type flip-flops, enabling asynchronous counting and loading without constraints on input signal changes during clock states. Key functionalities include a carry lookahead for easy cascading, a U/D input to control counting direction, and a terminal count (TC) output that indicates when the counter reaches its limits. The counter operates on a LOW-to-HIGH clock transition, with specific conditions for counting and loading based on the states of the Count Enable Parallel (CEP), Count Enable Trickle (CET), and Parallel Enable (PE) inputs. The 74F169SC is available in a 16-lead Small Outline Integrated Circuit (SOIC) package, making it suitable for compact designs. This product is ideal for applications requiring precise counting and programmable operations in digital circuits.

Suppliers

Company
Product
Description
Supplier Links
 - 74F169SC - Rochester Electronics
Newburyport, MA, United States
Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDSO16

Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDSO16

Supplier's Site Datasheet
Logic - Counters, Dividers - 74F169SC - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74F169SC
Logic - Counters, Dividers 74F169SC
IC COUNTER BIDIR SYNC 4ST 16SOIC

IC COUNTER BIDIR SYNC 4ST 16SOIC

Supplier's Site Datasheet
Counters, Dividers - 74F169SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74F169SC
Counters, Dividers 74F169SC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 74F169SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74F169SC
Counters, Dividers 74F169SC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74F169SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74F169SC
Integrated Circuits (ICs) - Logic - Counters, Dividers 74F169SC
IC BINARY COUNTER 4-BIT 16SOIC

IC BINARY COUNTER 4-BIT 16SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74F169SC 74F169SC 74F169SC 74F169SC
Product Name Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous Synchronous
Counter Direction Bidirectional UP; DOWN
Package Type SOP; SOP16 SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

CD4024B-MIL CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,DIESALE
Logic Family CD4000
View Details
4 suppliers
Logic - Counters, Dividers - 74HC93DB,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 108 MHz
View Details
12-stage binary ripple counter - 74HC4040D-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
6 suppliers