Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDIP16
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006728-74F169PC
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Count Rate: 90MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC BINARY COUNTER 4-BIT 16DIP
IC COUNTER BIDIR SYNC 4ST 16-DIP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 74F169PC | 74F169PC-ND | 006728-74F169PC | 74F169PC | 74F169PC | 74F169PC |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - 74F169PC | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | |
| Counter Category | Synchronous | Synchronous | ||||
| Counter Direction | Bidirectional | Bidirectional | UP; DOWN | |||
| Package Type | DIP; DIP16 | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP; 16-PDIP | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Logic Family | TTL |