Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 198109-74F164ASJX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Purpose: Serial to Parallel
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Shift Shift Register 1 Element 8 Bit 14-SOP
IC REGISTER SER/PAR I/O 14SOP
Shift Shift Register 1 Element 8 Bit 14-SOP
Shift Shift Register 1 Element 8 Bit 14-SOP
SERIAL IN PARALLEL OUT
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 198109-74F164ASJX | 74F164ASJX-ND | 74F164ASJX | 74F164ASJX | 74F164ASJX |
| Product Name | Logic - Logic - Shift Registers - 74F164ASJX | Shift Registers | Logic - Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Output Characteristics | Tri-State | 3-State | 3-State; Tri-State | ||
| Package Type | SOP; Other; 14-SOP | SOP; SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | SOIC | |
| Number of units in IC | 1 |