onsemi Logic - Logic - Counters, Dividers - 74F163ASCX 74F163ASCX

Description
Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16
Request a Quote Datasheet
Description
Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74F163ASCX - Rochester Electronics
Newburyport, MA, United States
Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16

Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - 74F163ASCX - 198107-74F163ASCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74F163ASCX
198107-74F163ASCX
Logic - Logic - Counters, Dividers - 74F163ASCX 198107-74F163ASCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 198107-74F163ASCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 120MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 198107-74F163ASCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 120MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - 74F163ASCX-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
74F163ASCX-ND
Counters, Dividers 74F163ASCX-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Logic - Counters, Dividers - 74F163ASCX - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74F163ASCX
Logic - Counters, Dividers 74F163ASCX
IC BINARY COUNTER SYNC 16SOIC

IC BINARY COUNTER SYNC 16SOIC

Supplier's Site Datasheet
Counters, Dividers - 74F163ASCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74F163ASCX
Counters, Dividers 74F163ASCX
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 74F163ASCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74F163ASCX
Counters, Dividers 74F163ASCX
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74F163ASCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74F163ASCX
Integrated Circuits (ICs) - Logic - Counters, Dividers 74F163ASCX
IC BINARY COUNTER 4-BIT 16SOIC

IC BINARY COUNTER 4-BIT 16SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74F163ASCX 198107-74F163ASCX 74F163ASCX-ND 74F163ASCX 74F163ASCX 74F163ASCX
Product Name Logic - Logic - Counters, Dividers - 74F163ASCX Counters, Dividers Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous Synchronous Synchronous
Counter Direction UP UP UP
Package Type SOP; SOP16 SOIC; 16-SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Counters, Dividers - MC74HC393ADR2 - 926294-MC74HC393ADR2 - Win Source Electronics
Specs
Package Type SOIC; 14-SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Counter - 2 Up/Down Counters - 750-638/025-000 - WAGO
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Counters, Dividers - 54ACT163WRQMLV - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 16-CFlatpack
Clock Frequency 90 MHz
View Details
2 suppliers
Logic - Logic - Counters, Dividers - 74HCT163D,653 - 1008633-74HCT163D,653 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 16-SO
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers