onsemi Counters, Dividers 74F161ASJ

Description
Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16
Request a Quote Datasheet
Description
Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74F161ASJ - Rochester Electronics
Newburyport, MA, United States
Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16

Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16

Supplier's Site Datasheet
Counters, Dividers - 74F161ASJ-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
74F161ASJ-ND
Counters, Dividers 74F161ASJ-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - 74F161ASJ - 106253-74F161ASJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74F161ASJ
106253-74F161ASJ
Logic - Logic - Counters, Dividers - 74F161ASJ 106253-74F161ASJ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 106253-74F161ASJ Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 120MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 106253-74F161ASJ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 120MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Logic - Counters, Dividers
74F161ASJ
Logic - Counters, Dividers 74F161ASJ
IC BINARY COUNTER SYNC 16SOP

IC BINARY COUNTER SYNC 16SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74F161ASJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74F161ASJ
Integrated Circuits (ICs) - Logic - Counters, Dividers 74F161ASJ
IC BINARY COUNTER 4-BIT 16SOP

IC BINARY COUNTER 4-BIT 16SOP

Supplier's Site
Counters, Dividers - 74F161ASJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74F161ASJ
Counters, Dividers 74F161ASJ
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOP

Buy Now Datasheet
Counters, Dividers - 74F161ASJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74F161ASJ
Counters, Dividers 74F161ASJ
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74F161ASJ 74F161ASJ-ND 106253-74F161ASJ 74F161ASJ 74F161ASJ 74F161ASJ
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - 74F161ASJ Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous Synchronous; Asynchronous Synchronous
Counter Direction UP UP UP
Package Type SOP; SOP16 SOIC; "16-SOIC (0.209"", 5.30mm Width)" SOP; 16-SOP SOIC SOIC; 16-SOIC (0.209\", 5.30mm Width)
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74ACT163SJ - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 140 MHz
View Details
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74161DC - Acme Chip Technology Co., Limited
Specs
Package Type 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Counter - 2 Up/Down Counters - 750-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details