Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1007957-74F161ASCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 120MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16
IC BINARY COUNTER SYNC 16SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
| DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 74F161ASCX-ND | 1007957-74F161ASCX | 74F161ASCX | 74F161ASCX | 74F161ASCX |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - 74F161ASCX | Logic - Counters, Dividers | Counters, Dividers | |
| Counter Type | MOD-N | ||||
| Counter Category | Synchronous; Asynchronous | Synchronous | Synchronous | ||
| Counter Direction | UP | UP | UP | ||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC | SOP; SOP16 | SOIC; 16-SOIC (0.154\", 3.90mm Width) |