onsemi Analog Switch and Multiplexer IC 74F153SJX

Description
IC MULTIPLEXER 2 X 4:1 16SOP Product overview: 74F153SJX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74F153SJX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MULTIPLEXER 2 X 4:1 16SOP Product overview: 74F153SJX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74F153SJX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
743-74F153SJX
Analog Switch and Multiplexer IC 743-74F153SJX
IC MULTIPLEXER 2 X 4:1 16SOP Product overview: 74F153SJX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74F153SJX can be used for catalog matching and distributor lookup.

IC MULTIPLEXER 2 X 4:1 16SOP Product overview: 74F153SJX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74F153SJX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74F153SJX - 076189-74F153SJX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74F153SJX
076189-74F153SJX
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74F153SJX 076189-74F153SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076189-74F153SJX Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 1mA, 20mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076189-74F153SJX
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 1mA, 20mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 74F153SJX-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74F153SJX-ND
Signal Switches, Multiplexers, Decoders 74F153SJX-ND
Multiplexer 2 x 4:1 16-SOP

Multiplexer 2 x 4:1 16-SOP

Buy Now Datasheet
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74F153SJX
Logic - Signal Switches, Multiplexers, Decoders 74F153SJX
IC MULTIPLEXER 2 X 4:1 16SOP

IC MULTIPLEXER 2 X 4:1 16SOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-74F153SJX 076189-74F153SJX 74F153SJX-ND 74F153SJX
Product Name Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - 74F153SJX Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 74HCT1G66GW,165-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 4.5 to 5.5 volts
View Details
3 suppliers
CD4067B CMOS Single 16-Channel Analog Multiplexer/Demultiplexer - CD4067BM96 - Texas Instruments
Specs
Configuration 1 X 1:16 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
7 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV16292PAG - Lingto Electronic Limited
Specs
Configuration 12 x 1:2
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1897124 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details