Inverter IC 6 Channel Schmitt Trigger 14-SOP
Schmitt Trigger Inverter IC, 6CH, 5V, SOIC, Surface Mount Product overview: 74F14SJX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F14SJX can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-SOP
Inverter IC 6 Channel Schmitt Trigger 14-SOP
IC INVERT SCHMITT 6CH 1INP 14SOP
IC INVERT SCHMITT 6CH 6-IN 14SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74F14SJX-ND | 705-74F14SJX | 74F14SJX | 74F14SJX | 74F14SJX |
| Product Name | Gates and Inverters | SMD 5V SOIC Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter | NOT; Inverter | NOT | NOT |
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 1.1V (High) | |
| Inputs | 1 | 1 | 1 | ||
| Features | Schmitt Trigger | ||||
| Propagation Delay | 10.5 ns | 10.5 ns |