onsemi Logic - Logic - Gates and Inverters - 74F14SC 74F14SC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 138153-74F14SC Packaging: Tube/Rail Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 50pF Logic Level - Low: 1.1V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 138153-74F14SC Packaging: Tube/Rail Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 50pF Logic Level - Low: 1.1V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74F14SC - 138153-74F14SC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74F14SC
138153-74F14SC
Logic - Logic - Gates and Inverters - 74F14SC 138153-74F14SC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 138153-74F14SC Packaging: Tube/Rail Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 50pF Logic Level - Low: 1.1V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 138153-74F14SC
Packaging: Tube/Rail
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 50pF
Logic Level - Low: 1.1V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 138153-74F14SC
Product Name Logic - Logic - Gates and Inverters - 74F14SC
Package Type SOIC; 14-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 2448614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOP; SOP-8
View Details
Dual Micropower Precision Rail-to-Rail CMOS Operational Amplifier - ALD2711APAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962R8771002VGA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details