onsemi Flip Flops 74F114SC

Description
J-K Flip-Flop, F/FAST Series, 1-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO14
Request a Quote Datasheet
Description
J-K Flip-Flop, F/FAST Series, 1-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74F114SC - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, F/FAST Series, 1-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO14

J-K Flip-Flop, F/FAST Series, 1-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO14

Supplier's Site Datasheet
Flip Flops - 74F114SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74F114SC
Flip Flops 74F114SC
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 74F114SC 74F114SC
Product Name Flip Flops
Triggering Negative-edge Triggered
Package Type SOP14; SOP 14-SOIC (0.154\", 3.90mm Width); SOIC
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type flip-flop; positive-edge trigger; 3-state - 74ALVC374PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
7 suppliers
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074DBR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
7 suppliers
Logic - Flip Flops - 74ACT175PC - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details