onsemi Logic - Logic - Flip Flops - 74F112SC 74F112SC

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1131261-74F112SC Packaging: Tube Type: JK Type Mounting Style: SMD Output Type: Differential Current - Output High, Low: 1mA, 20mA Function: Set(Preset) and Reset Number of Bits per Element: 1 Trigger Type: Negative Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 105MHz Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: 74F112 Manufacturer Pack Quantity: 960 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 19mA Max Propagation Delay at V, Max CL: 6.5ns at 5V, 50pF
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1131261-74F112SC Packaging: Tube Type: JK Type Mounting Style: SMD Output Type: Differential Current - Output High, Low: 1mA, 20mA Function: Set(Preset) and Reset Number of Bits per Element: 1 Trigger Type: Negative Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 105MHz Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: 74F112 Manufacturer Pack Quantity: 960 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 19mA Max Propagation Delay at V, Max CL: 6.5ns at 5V, 50pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74F112SC
1131261-74F112SC
Logic - Logic - Flip Flops - 74F112SC 1131261-74F112SC
Manufacturer: ON Semiconductor Win Source Part Number: 1131261-74F112SC Packaging: Tube Type: JK Type Mounting Style: SMD Output Type: Differential Current - Output High, Low: 1mA, 20mA Function: Set(Preset) and Reset Number of Bits per Element: 1 Trigger Type: Negative Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 105MHz Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: 74F112 Manufacturer Pack Quantity: 960 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 19mA Max Propagation Delay at V, Max CL: 6.5ns at 5V, 50pF

Manufacturer: ON Semiconductor
Win Source Part Number: 1131261-74F112SC
Packaging: Tube
Type: JK Type
Mounting Style: SMD
Output Type: Differential
Current - Output High, Low: 1mA, 20mA
Function: Set(Preset) and Reset
Number of Bits per Element: 1
Trigger Type: Negative Edge
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.fairchildsemi.com
Clock Frequency: 105MHz
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: 74F112
Manufacturer Pack Quantity: 960
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Iq): 19mA
Max Propagation Delay at V, Max CL: 6.5ns at 5V, 50pF

Buy Now
Flip Flops - 74F112SC-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74F112SC-ND
Flip Flops 74F112SC-ND
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
 - 74F112SC - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, F/FAST Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO16

J-K Flip-Flop, F/FAST Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO16

Supplier's Site Datasheet
Flip Flops - 74F112SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74F112SC
Flip Flops 74F112SC
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Flip Flops - 74F112SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74F112SC
Flip Flops 74F112SC
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Logic - Flip Flops - 74F112SC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74F112SC
Logic - Flip Flops 74F112SC
IC FF JK TYPE DUAL 1BIT 16SOIC

IC FF JK TYPE DUAL 1BIT 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74F112SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74F112SC
Integrated Circuits (ICs) - Logic - Flip Flops 74F112SC
IC FF JK TYPE DUAL 1BIT 16SOIC

IC FF JK TYPE DUAL 1BIT 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1131261-74F112SC 74F112SC-ND 74F112SC 74F112SC 74F112SC 74F112SC
Product Name Logic - Logic - Flip Flops - 74F112SC Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Negative-edge Triggered; Negative Edge Negative-edge Triggered Negative-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 6.5 ns 6.5 ns
fMAX 105 MHz 105 MHz
Low-level Output Current (Sink) 20 mA 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC374-SP Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-8407101VRA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 38 ns
fMAX 28 MHz
View Details
Flip Flops - 74HCT574PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Logic - Flip Flops - 100331PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 400 MHz
View Details