onsemi Logic - Logic - Flip Flops - 74F109SJX 74F109SJX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765283-74F109SJX Series: 74F Packaging: Reel package Type: JK Type Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Output Type: Differential Current - Output High, Low: 1mA, 20mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Current - Quiescent: 17mA Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Clock Frequency: 125MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765283-74F109SJX Series: 74F Packaging: Reel package Type: JK Type Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Output Type: Differential Current - Output High, Low: 1mA, 20mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Current - Quiescent: 17mA Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Clock Frequency: 125MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74F109SJX
765283-74F109SJX
Logic - Logic - Flip Flops - 74F109SJX 765283-74F109SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765283-74F109SJX Series: 74F Packaging: Reel package Type: JK Type Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Output Type: Differential Current - Output High, Low: 1mA, 20mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Current - Quiescent: 17mA Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Clock Frequency: 125MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765283-74F109SJX
Series: 74F
Packaging: Reel package
Type: JK Type
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 1mA, 20mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Current - Quiescent: 17mA
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Clock Frequency: 125MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - 74F109SJX - Rochester Electronics
Newburyport, MA, United States
J-Kbar Flip-Flop, F/FAST Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO16

J-Kbar Flip-Flop, F/FAST Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO16

Supplier's Site Datasheet
Flip Flops - 74F109SJX-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74F109SJX-ND
Flip Flops 74F109SJX-ND
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Shenzhen, China
Logic - Flip Flops
74F109SJX
Logic - Flip Flops 74F109SJX
IC FF JK TYPE DUAL 1BIT 16SOP

IC FF JK TYPE DUAL 1BIT 16SOP

Supplier's Site Datasheet
Flip Flops - 74F109SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74F109SJX
Flip Flops 74F109SJX
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Flip Flops - 74F109SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74F109SJX
Flip Flops 74F109SJX
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74F109SJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74F109SJX
Integrated Circuits (ICs) - Logic - Flip Flops 74F109SJX
IC FF JK TYPE DUAL 1BIT 16SOP

IC FF JK TYPE DUAL 1BIT 16SOP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 765283-74F109SJX 74F109SJX 74F109SJX-ND 74F109SJX 74F109SJX 74F109SJX
Product Name Logic - Logic - Flip Flops - 74F109SJX Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 8 ns 8 ns
fMAX 125 MHz 125 MHz
Low-level Output Current (Sink) 20 mA 20 mA 20 mA
High-level Output Current (Source) 1 mA 1 mA 1 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 74F175PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Dual D-type flip-flop with set and reset; positive edge-trigger - 74HC74PW-Q100,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
7 suppliers
 - 54L78FM/B - Rochester Electronics
Rochester Electronics
Specs
Flip-Flop Type J-K
Package Type CFP
View Details