Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765282-74F109SCX
Series: 74F
Packaging: Reel package
Type: JK Type
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 1mA, 20mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Current - Quiescent: 17mA
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Clock Frequency: 125MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
J-Kbar Flip-Flop, F/FAST Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO16
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
IC FF JK TYPE DUAL 1BIT 16SOIC
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
IC FF JK TYPE DUAL 1BIT 16SOIC
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 765282-74F109SCX | 74F109SCX | 74F109SCX-ND | 74F109SCX | 74F109SCX | 74F109SCX |
| Product Name | Logic - Logic - Flip Flops - 74F109SCX | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Propagation Delay | 8 ns | 8 ns | ||||
| fMAX | 125 MHz | 125 MHz | ||||
| Low-level Output Current (Sink) | 20 mA | 20 mA | 20 mA | |||
| High-level Output Current (Source) | 1 mA | 1 mA | 1 mA |