onsemi Logic - Logic - Flip Flops - 74F109SC 74F109SC

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1131258-74F109SC Packaging: Tube Type: JK Type Mounting Style: SMD Output Type: Differential Current - Output High, Low: 1mA, 20mA Function: Set(Preset) and Reset Number of Bits per Element: 1 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 125MHz Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: 74F109 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 17mA Max Propagation Delay at V, Max CL: 8ns at 5V, 50pF
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1131258-74F109SC Packaging: Tube Type: JK Type Mounting Style: SMD Output Type: Differential Current - Output High, Low: 1mA, 20mA Function: Set(Preset) and Reset Number of Bits per Element: 1 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 125MHz Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: 74F109 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 17mA Max Propagation Delay at V, Max CL: 8ns at 5V, 50pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74F109SC
1131258-74F109SC
Logic - Logic - Flip Flops - 74F109SC 1131258-74F109SC
Manufacturer: ON Semiconductor Win Source Part Number: 1131258-74F109SC Packaging: Tube Type: JK Type Mounting Style: SMD Output Type: Differential Current - Output High, Low: 1mA, 20mA Function: Set(Preset) and Reset Number of Bits per Element: 1 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 125MHz Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: 74F109 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 17mA Max Propagation Delay at V, Max CL: 8ns at 5V, 50pF

Manufacturer: ON Semiconductor
Win Source Part Number: 1131258-74F109SC
Packaging: Tube
Type: JK Type
Mounting Style: SMD
Output Type: Differential
Current - Output High, Low: 1mA, 20mA
Function: Set(Preset) and Reset
Number of Bits per Element: 1
Trigger Type: Positive Edge
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.fairchildsemi.com
Clock Frequency: 125MHz
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: 74F109
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Iq): 17mA
Max Propagation Delay at V, Max CL: 8ns at 5V, 50pF

Buy Now
 - 74F109SC - Rochester Electronics
Newburyport, MA, United States
J-Kbar Flip-Flop, F/FAST Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO16

J-Kbar Flip-Flop, F/FAST Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74F109SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74F109SC
Integrated Circuits (ICs) - Logic - Flip Flops 74F109SC
IC FF JK TYPE DUAL 1BIT 16SOIC

IC FF JK TYPE DUAL 1BIT 16SOIC

Supplier's Site
Flip Flops - 74F109SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74F109SC
Flip Flops 74F109SC
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Flip Flops - 74F109SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74F109SC
Flip Flops 74F109SC
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Logic - Flip Flops - 74F109SC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74F109SC
Logic - Flip Flops 74F109SC
IC FF JK TYPE DUAL 1BIT 16SOIC

IC FF JK TYPE DUAL 1BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1131258-74F109SC 74F109SC 74F109SC 74F109SC 74F109SC
Product Name Logic - Logic - Flip Flops - 74F109SC Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 8 ns
fMAX 125 MHz 125 MHz
Low-level Output Current (Sink) 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 4724BDM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 1.5V; 3V ~ 15V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Flip Flops - 1727-2441-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
3 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details