Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
IC UNIV O/D GATE 6-MICROPAK
CONFIG MULTIPLE FUNC GATE, 2I/P, 85DEG C; Logic Function:Configurabl
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
TINYLOGIC LOW-POWER UNIVERSAL CO
Logic Gates N-Channel MOSFET 600V, 3.4A, 2.5Ohm
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AUP1G96L6XTR-ND | 74AUP1G96L6X | 46W6144 | 74AUP1G96L6X | 74AUP1G96L6X | 74AUP1G96L6X |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Config Multiple Func Gate, 2I/p, 85Deg C; Logic Function Onsemi | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates |
| Gate Type | Configurable Multiple Function | NOT | Configurable Multiple Function | |||
| Supply Voltage | 0.8V ~ 3.6V | 3.6V; 0.8V ~ 3.6V | ||||
| Output Type | Single-Ended | Single-Ended | Single-Ended | |||
| Inputs | 3 | 3 | 2 | 3 | ||
| Features | Schmitt Trigger |