Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak2™
TinyLogic Low-Power Universal Configurable Two-Input Logic Gate
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak2™
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak2™
TINYLOGIC LOW-POWER UNIVERSAL CO
Logic Gates 20V Dual N-Ch PowerTrench MOSFET
IC UNIV O/D GATE 6-MICROPAK2
CONFIG MULTIPLE FUNC GATE, 2I/P, 85DEG C; Logic Function:Configurabl
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AUP1G59FHXTR-ND | 74AUP1G59FHX | 74AUP1G59FHX | 74AUP1G59FHX | 74AUP1G59FHX | 74AUP1G59FHX | 46W6139 |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates | Logic - Gates and Inverters - Multi-Function, Configurable | Config Multiple Func Gate, 2I/p, 85Deg C; Logic Function Onsemi | |
| Gate Type | Configurable Multiple Function | Configurable Multiple Function | NOT | ||||
| Supply Voltage | 0.8V ~ 3.6V | 3.6V; 0.8V ~ 3.6V | |||||
| Output Type | Single-Ended | Single-Ended | Single-Ended | ||||
| Inputs | 3 | 3 | 3 | 2 | |||
| Features | Schmitt Trigger |