onsemi 3.6V TSSOP Interface Transceiver IC 74ALVC16827MTD

Description
20-Bit Buffer/Line Driver, 3.6V, 3-STATE, Non-Inverting, TSSOP Product overview: 74ALVC16827MTD from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ALVC16827MTD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20-Bit Buffer/Line Driver, 3.6V, 3-STATE, Non-Inverting, TSSOP Product overview: 74ALVC16827MTD from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ALVC16827MTD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.6V TSSOP Interface Transceiver IC
704-74ALVC16827MTD
3.6V TSSOP Interface Transceiver IC 704-74ALVC16827MTD
20-Bit Buffer/Line Driver, 3.6V, 3-STATE, Non-Inverting, TSSOP Product overview: 74ALVC16827MTD from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ALVC16827MTD can be used for catalog matching and distributor lookup.

20-Bit Buffer/Line Driver, 3.6V, 3-STATE, Non-Inverting, TSSOP Product overview: 74ALVC16827MTD from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ALVC16827MTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - 74ALVC16827MTD - 1130908-74ALVC16827MTD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74ALVC16827MTD
1130908-74ALVC16827MTD
Interface - Interface - Drivers, Receivers, Transceivers - 74ALVC16827MTD 1130908-74ALVC16827MTD
Manufacturer: ON Semiconductor Win Source Part Number: 1130908-74ALVC16827M TD Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Bits per Element: 10 Categories: Integrated Circuits Supplier Device Package: 56-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: 74ALVC16827 Manufacturer Pack Quantity: 34 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1130908-74ALVC16827MTD
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Bits per Element: 10
Categories: Integrated Circuits
Supplier Device Package: 56-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALVC16827
Manufacturer Pack Quantity: 34
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 704-74ALVC16827MTD 1130908-74ALVC16827MTD
Product Name 3.6V TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - 74ALVC16827MTD
Device Type Transceiver Buffer
Unlock Full Specs
to access all available technical data