onsemi Logic - Logic - Flip Flops - 74ALVC16374GX 74ALVC16374GX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1130902-74ALVC16374G X Packaging: Tape and Reel Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 6pF Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 250MHz Manufacturer Package: 54-LFBGA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: 74ALVC16374 Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 3.6V Current - Quiescent (Iq): 40μA Max Propagation Delay at V, Max CL: 3.5ns at 3.3V, 50pF
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1130902-74ALVC16374G X Packaging: Tape and Reel Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 6pF Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 250MHz Manufacturer Package: 54-LFBGA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: 74ALVC16374 Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 3.6V Current - Quiescent (Iq): 40μA Max Propagation Delay at V, Max CL: 3.5ns at 3.3V, 50pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74ALVC16374GX
1130902-74ALVC16374GX
Logic - Logic - Flip Flops - 74ALVC16374GX 1130902-74ALVC16374GX
Manufacturer: ON Semiconductor Win Source Part Number: 1130902-74ALVC16374G X Packaging: Tape and Reel Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 6pF Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 250MHz Manufacturer Package: 54-LFBGA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: 74ALVC16374 Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 3.6V Current - Quiescent (Iq): 40μA Max Propagation Delay at V, Max CL: 3.5ns at 3.3V, 50pF

Manufacturer: ON Semiconductor
Win Source Part Number: 1130902-74ALVC16374GX
Packaging: Tape and Reel
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 6pF
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Clock Frequency: 250MHz
Manufacturer Package: 54-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: 74ALVC16374
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.65V ~ 3.6V
Current - Quiescent (Iq): 40μA
Max Propagation Delay at V, Max CL: 3.5ns at 3.3V, 50pF

Buy Now
Flip Flops - 74ALVC16374GX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ALVC16374GX
Flip Flops 74ALVC16374GX
Flip Flop 2 Element D-Type 8 Bit Positive Edge 54-LFBGA

Flip Flop 2 Element D-Type 8 Bit Positive Edge 54-LFBGA

Buy Now Datasheet
Logic - Flip Flops - 74ALVC16374GX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ALVC16374GX
Logic - Flip Flops 74ALVC16374GX
IC FF D-TYPE DUAL 8BIT 54FBGA

IC FF D-TYPE DUAL 8BIT 54FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1130902-74ALVC16374GX 74ALVC16374GX 74ALVC16374GX
Product Name Logic - Logic - Flip Flops - 74ALVC16374GX Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Propagation Delay 3.5 ns
fMAX 250 MHz 250 MHz
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Single D-type flip-flop; positive-edge trigger - 74AHCT1G79GW,125 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
8 suppliers
SN54ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9450801Q3A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 7.1 ns
fMAX 150 MHz
View Details
Logic - Flip Flops - 74ABT16374BDGG,112 - Lingto Electronic Limited
Specs
fMAX 260 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details