onsemi Logic - Flip Flops 74ALVC16374G

Description
IC FF D-TYPE DUAL 8BIT 54FBGA
Datasheet
Description
IC FF D-TYPE DUAL 8BIT 54FBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74ALVC16374G - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ALVC16374G
Logic - Flip Flops 74ALVC16374G
IC FF D-TYPE DUAL 8BIT 54FBGA

IC FF D-TYPE DUAL 8BIT 54FBGA

Supplier's Site Datasheet
Flip Flops - 74ALVC16374G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ALVC16374G
Flip Flops 74ALVC16374G
Flip Flop 2 Element D-Type 8 Bit Positive Edge 54-LFBGA

Flip Flop 2 Element D-Type 8 Bit Positive Edge 54-LFBGA

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 74ALVC16374G 74ALVC16374G
Product Name Logic - Flip Flops Flip Flops
fMAX 250 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC574MTC - Lingto Electronic Limited
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
D-Type Flip Flop, 5Ns, Sot-353-5; Logic Family / Base Number Nexperia - 19M9143 - Newark, An Avnet Company
Specs
Propagation Delay 5 ns
fMAX 70 MHz
Package Type SOT-353
View Details
74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 74ACT11374NT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
5 suppliers