Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SHIFT REGISTERS
ONSEMI
74ALVC162838T -- SHIFT REGISTERS
onsemi
Shift Registers
74ALVC162838T
Description
Element Bit per Element Output 48-TSSOP
Quarktwin Technology Ltd.
Done
Datasheet
Description
Element Bit per Element Output 48-TSSOP
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74ALVC162838T
Shift Registers
74ALVC162838T
Element Bit per Element Output 48-TSSOP
Element Bit per Element Output 48-TSSOP
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Shift Registers
Product Number
74ALVC162838T
Product Name
Shift Registers
Package Type
SOP; Other; 48-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
7989036
Specs
Register Type
Serial In / Parallel Out
Supply Voltage
2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type
SOIC
View Details
Rochester Electronics
Logic - Shift Registers
7491ADC
View Details
Texas Instruments
CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register
CD74HC165E
Specs
Register Type
Parallel In / Serial Out
Supply Voltage
2
Package Type
Other; PDIP,SOIC
View Details
10
suppliers
Nexperia B.V.
Octal D-type flip-flop; 5 V tolerant inputs/outputs; positive-edge trigger; 3-state
74LVC374APW-Q100J
Specs
Supply Voltage
+6.5
Output Characteristics
3-State
Features
ESD Protection
View Details